Vishay Intertechnology, Inc. MELF,0204,1/4W,113K,1%,50PPM,T/R SMM02040C1133FB300

Description
MELF,0204,1/4W,113K, 1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,113K, 1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,113K,1%,50PPM,T/R - SMM02040C1133FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,113K,1%,50PPM,T/R
SMM02040C1133FB300
MELF,0204,1/4W,113K,1%,50PPM,T/R SMM02040C1133FB300
MELF,0204,1/4W,113K, 1%,50PPM,T/R

MELF,0204,1/4W,113K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C1133FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C1133FB300-ND
Chip Resistor - Surface Mount SMM02040C1133FB300-ND
113 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

113 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C1133FB300 SMM02040C1133FB300-ND
Product Name MELF,0204,1/4W,113K,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details