Vishay Precision Group Res Metal Film 0204 110K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C1103FB300

Description
Res Metal Film 0204 110K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet
Description
Res Metal Film 0204 110K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 0204 110K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C1103FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 110K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C1103FB300
Res Metal Film 0204 110K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C1103FB300
Res Metal Film 0204 110K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 110K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-1334-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1334-2-ND
Chip Resistor - Surface Mount 749-1334-2-ND
110 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

110 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1334-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1334-6-ND
Chip Resistor - Surface Mount 749-1334-6-ND
110 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

110 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1334-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1334-1-ND
Chip Resistor - Surface Mount 749-1334-1-ND
110 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

110 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 110Kohms 1% 50ppm Product overview: SMM02040C1103FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1103FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 110Kohms 1% 50ppm Product overview: SMM02040C1103FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1103FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,110Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 20M6153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
20M6153
Resistor,metal Film,110Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 20M6153
Resistor,Metal Film,110KOhms,200WV, 1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,110KOhms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4829
Res, 110K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4829
RES, 110K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 110K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMM02040C1103FB300 749-1334-2-ND 52-SMM02040C1103FB300 20M6153 85AH4829
Product Name Res Metal Film 0204 110K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Chip Resistor - Surface Mount Resistor Resistor,metal Film,110Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 110K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details