Vishay Precision Group MELF,0204,1/4W,11K,1%,50PPM,T/R SMM02040C1102FB300

Description
MELF,0204,1/4W,11K,1 %,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,11K,1 %,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,11K,1%,50PPM,T/R - SMM02040C1102FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,11K,1%,50PPM,T/R
SMM02040C1102FB300
MELF,0204,1/4W,11K,1%,50PPM,T/R SMM02040C1102FB300
MELF,0204,1/4W,11K,1 %,50PPM,T/R

MELF,0204,1/4W,11K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-1294-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1294-2-ND
Chip Resistor - Surface Mount 749-1294-2-ND
11 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

11 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1294-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1294-6-ND
Chip Resistor - Surface Mount 749-1294-6-ND
11 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

11 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1294-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1294-1-ND
Chip Resistor - Surface Mount 749-1294-1-ND
11 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

11 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 11K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4828
Res, 11K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4828
RES, 11K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 11K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SMM02040C1102FB300 749-1294-2-ND 85AH4828
Product Name MELF,0204,1/4W,11K,1%,50PPM,T/R Chip Resistor - Surface Mount Res, 11K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176156-6 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details