Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C1100FB300

Description
110 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
110 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1216-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1216-2-ND
Chip Resistor - Surface Mount 749-1216-2-ND
110 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

110 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1216-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1216-1-ND
Chip Resistor - Surface Mount 749-1216-1-ND
110 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

110 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1216-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1216-6-ND
Chip Resistor - Surface Mount 749-1216-6-ND
110 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

110 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SMM02040C1100FB300 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SMM02040C1100FB300
Resistors - Chip Resistor - Surface Mount SMM02040C1100FB300
RES 110 OHM 1% 1/4W MELF 0204

RES 110 OHM 1% 1/4W MELF 0204

Supplier's Site
Res, 110R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4826
Res, 110R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4826
RES, 110R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 110R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1216-2-ND SMM02040C1100FB300 85AH4826
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 110R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details