10 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
10 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
10 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF,0204,1/4W,10,1%
Vishay SMM02040C1009FB300
MELF Resistors 1/4watt 10ohms 1% 50ppm Product overview: SMM02040C1009FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1009FB30
RES 10 OHM 1% 1/4W MELF 0204
RES, AEC-Q200, THIN FILM, 10R, 1%, 0204; Resistance:10ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 749-1184-6-ND | SMM02040C1009FB300 | 8007163P | 1708652 | 52-SMM02040C1009FB300 | SMM02040C1009FB300 | 98Y2353 |
| Product Name | Chip Resistor - Surface Mount | MELF,0204,1/4W,10,1%,50PPM,T/R | Surface Mount Resistors | Surface Mount Resistors | Resistor | Chip Resistor - Surface Mount | Res, Aec-Q200, Thin Film, 10R, 1%, 0204; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | Automotive; General Use | ||||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD); 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | ||||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |