Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - SMM02040C1009FB000 SMM02040C1009FB000

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 712223-SMM02040C1009 FB000 Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Categories: Resistors Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 712223-SMM02040C1009 FB000 Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Categories: Resistors Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C1009FB000
712223-SMM02040C1009FB000
Chip Resistor - Surface Mount - SMM02040C1009FB000 712223-SMM02040C1009FB000
Manufacturer: Vishay Beyschlag Win Source Part Number: 712223-SMM02040C1009 FB000 Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Categories: Resistors Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 712223-SMM02040C1009FB000
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Categories: Resistors
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now
Chip Resistor - Surface Mount - 749-SMM02040C1009FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1009FB000DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C1009FB000DKR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1009FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1009FB000TR-ND
Chip Resistor - Surface Mount 749-SMM02040C1009FB000TR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1009FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1009FB000CT-ND
Chip Resistor - Surface Mount 749-SMM02040C1009FB000CT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 10ohms 1% 50ppm 13 Product overview: SMM02040C1009FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1009FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 10ohms 1% 50ppm 13 Product overview: SMM02040C1009FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1009FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 10R, 0.25W, Melf 0204 Rohs Compliant Vishay - 33AK3699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 0.25W, Melf 0204 Rohs Compliant Vishay
33AK3699
Res, Aec-Q200, 10R, 0.25W, Melf 0204 Rohs Compliant Vishay 33AK3699
RES, AEC-Q200, 10R, 0.25W, MELF 0204 ROHS COMPLIANT: YES

RES, AEC-Q200, 10R, 0.25W, MELF 0204 ROHS COMPLIANT: YES

Supplier's Site
MELF Resistors 1/4watt 10ohms 1% 50ppm 13 - 878-SMM02040C1009FB000 - Utmel Electronic Limited
Hong Kong, China
MELF Resistors 1/4watt 10ohms 1% 50ppm 13
878-SMM02040C1009FB000
MELF Resistors 1/4watt 10ohms 1% 50ppm 13 878-SMM02040C1009FB000
MELF Resistors 1/4watt 10ohms 1% 50ppm 13

MELF Resistors 1/4watt 10ohms 1% 50ppm 13

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 712223-SMM02040C1009FB000 749-SMM02040C1009FB000DKR-ND 52-SMM02040C1009FB000 33AK3699 878-SMM02040C1009FB000
Product Name Chip Resistor - Surface Mount - SMM02040C1009FB000 Chip Resistor - Surface Mount Resistor Res, Aec-Q200, 10R, 0.25W, Melf 0204 Rohs Compliant Vishay MELF Resistors 1/4watt 10ohms 1% 50ppm 13
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1963FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details