Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C1008FB300

Description
1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1167-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1167-1-ND
Chip Resistor - Surface Mount 749-1167-1-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1167-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1167-2-ND
Chip Resistor - Surface Mount 749-1167-2-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1167-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1167-6-ND
Chip Resistor - Surface Mount 749-1167-6-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C1008FB300
934337-SMM02040C1008FB300
Chip Resistor - Surface Mount - SMM02040C1008FB300 934337-SMM02040C1008FB300
Manufacturer: Vishay Win Source Part Number: 934337-SMM02040C1008 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1167-1, 749-1167-2, 749-1167-6

Manufacturer: Vishay
Win Source Part Number: 934337-SMM02040C1008FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1167-1, 749-1167-2, 749-1167-6

Buy Now Datasheet
MELF,0204,1/4W,1,1%,50PPM,T/R - SMM02040C1008FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,1,1%,50PPM,T/R
SMM02040C1008FB300
MELF,0204,1/4W,1,1%,50PPM,T/R SMM02040C1008FB300
MELF,0204,1/4W,1,1%, 50PPM,T/R

MELF,0204,1/4W,1,1%,50PPM,T/R

Supplier's Site
MELF Resistors 1/4watt 1ohms 1% 50ppm Product overview: SMM02040C1008FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1008FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 1ohms 1% 50ppm Product overview: SMM02040C1008FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1008FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 1R, 1%, 0204; Resistance Vishay - 98Y2352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1R, 1%, 0204; Resistance Vishay
98Y2352
Res, Aec-Q200, Thin Film, 1R, 1%, 0204; Resistance Vishay 98Y2352
RES, AEC-Q200, THIN FILM, 1R, 1%, 0204; Resistance:1ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1R, 1%, 0204; Resistance:1ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1167-1-ND 934337-SMM02040C1008FB300 SMM02040C1008FB300 52-SMM02040C1008FB300 98Y2352
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SMM02040C1008FB300 MELF,0204,1/4W,1,1%,50PPM,T/R Resistor Res, Aec-Q200, Thin Film, 1R, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers