Manufacturer: Vishay Beyschlag
Win Source Part Number: 759309-SMM02040C1004
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 mOhms
Categories: Resistors
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
1 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF,0204,1/4W,1M,1%
MELF Resistors 1/4watt 1Mohms 1% 50ppm Product overview: SMM02040C1004FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1004FB30
RES, AEC-Q200, THIN FILM, 1M, 1%, 0204; Resistance:1Mohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
RES 1M OHM 1% 1/4W MELF 0204
Res Thin Film 0204(1406) 1M Ohm 1% 1/4W ±50ppm/°C Conformal Melf SMD Blister T/R
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 759309-SMM02040C1004FB300 | 749-1359-6-ND | SMM02040C1004FB300 | 52-SMM02040C1004FB300 | 98Y2350 | SMM02040C1004FB300 | 878-SMM02040C1004FB300 |
| Product Name | Electronic Wholesale - SMM02040C1004FB300 | Chip Resistor - Surface Mount | MELF,0204,1/4W,1M,1%,50PPM,T/R | Resistor | Res, Aec-Q200, Thin Film, 1M, 1%, 0204; Resistance Vishay | Chip Resistor - Surface Mount | Res Thin Film 0204(1406) 1M Ohm 1% 1/4W ±50ppm/°C Conformal Melf SMD Blister T/R |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | ||
| Resistance Range | 1.00E-3 ohms | 1.00E6 ohms | 1.00E6 ohms | 1.00E-3 ohms | 1.00E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |