100 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
100 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
100 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF Resistors 1/4watt 100Kohms 1% 50ppm 13" Product overview: SMM02040C1003FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1003FB00
RES 100K OHM 1% 1/4W MELF 0204
RES, AEC-Q200, 100KOHM, 0.25W, MELF 0204 ROHS COMPLIANT: YES
RES 100K OHM 1% 1/4W MELF 0204
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 749-SMM02040C1003FB000CT-ND | 52-SMM02040C1003FB000 | SMM02040C1003FB000 | 33AK3696 | SMM02040C1003FB000 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Resistors - Chip Resistor - Surface Mount | Res, Aec-Q200, 100Kohm, 0.25W, Melf 0204 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | MELF, 0204 | MELF, 0204 | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |