10 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
10 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
10 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF,0204,1/4W,10K,1
MELF Resistors 1/4watt 10Kohms 1% 50ppm Product overview: SMM02040C1002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1002FB30
Vishay SMM02040C1002FB300
Resistor,Metal Film,10KOhms,200WV,1
RES, AEC-Q200, THIN FILM, 10K, 1%, 0204; Resistance:10kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
RES 10K OHM 1% 1/4W MELF 0204
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 749-1293-1-ND | SMM02040C1002FB300 | 52-SMM02040C1002FB300 | 8007166P | 1708653 | 10M9988 | 98Y2348 | SMM02040C1002FB300 |
| Product Name | Chip Resistor - Surface Mount | MELF,0204,1/4W,10K,1%,50PPM,T/R | Resistor | Surface Mount Resistors | Surface Mount Resistors | Resistor,metal Film,10Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay | Res, Aec-Q200, Thin Film, 10K, 1%, 0204; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||||
| Category / Application | Automotive; General Use | |||||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin film | MetalFilm | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD); 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | |||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |