Vishay Precision Group Resistor SMM02040C1000FB300

Description
MELF Resistors 1/4watt 100ohms 1% 50ppm Product overview: SMM02040C1000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1000FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MELF Resistors 1/4watt 100ohms 1% 50ppm Product overview: SMM02040C1000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1000FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay SMM0204 metal film resistor has a resistance value of 100 Ohms and is rated for a maximum operating voltage of 200 V. It features a tolerance of ±1% and a temperature coefficient of ±50 ppm/K, making it suitable for applications requiring precision and stability. The resistor operates within a temperature range of -55 °C to 155 °C and has a rated power dissipation of 0.4 W. It is designed for use in automotive, industrial, and medical equipment, reflecting its reliability in demanding environments. The product is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The SMM0204 series is known for excellent stability and pulse load capability, making it a viable choice for engineers seeking dependable performance in their projects.

Datasheet Summary
Powered by GS/AI

The Vishay SMM0204 metal film resistor has a resistance value of 100 Ohms and is rated for a maximum operating voltage of 200 V. It features a tolerance of ±1% and a temperature coefficient of ±50 ppm/K, making it suitable for applications requiring precision and stability. The resistor operates within a temperature range of -55 °C to 155 °C and has a rated power dissipation of 0.4 W. It is designed for use in automotive, industrial, and medical equipment, reflecting its reliability in demanding environments. The product is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The SMM0204 series is known for excellent stability and pulse load capability, making it a viable choice for engineers seeking dependable performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 1/4watt 100ohms 1% 50ppm Product overview: SMM02040C1000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1000FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 100ohms 1% 50ppm Product overview: SMM02040C1000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1000FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8007141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8007141P
Surface Mount Resistors 8007141P
Vishay SMM02040C1000FB300

Vishay SMM02040C1000FB300

Supplier's Site
Surface Mount Resistors - 8007141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8007141
Surface Mount Resistors 8007141
Vishay SMM02040C1000FB300

Vishay SMM02040C1000FB300

Supplier's Site
Surface Mount Resistors - 1708648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1708648
Surface Mount Resistors 1708648
Vishay SMM02040C1000FB300

Vishay SMM02040C1000FB300

Supplier's Site
Chip Resistor - Surface Mount - 749-1215-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1215-2-ND
Chip Resistor - Surface Mount 749-1215-2-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1215-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1215-1-ND
Chip Resistor - Surface Mount 749-1215-1-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1215-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1215-6-ND
Chip Resistor - Surface Mount 749-1215-6-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF,0204,1/4W,100,1%,50PPM,T/R - SMM02040C1000FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,100,1%,50PPM,T/R
SMM02040C1000FB300
MELF,0204,1/4W,100,1%,50PPM,T/R SMM02040C1000FB300
MELF,0204,1/4W,100,1 %,50PPM,T/R

MELF,0204,1/4W,100,1%,50PPM,T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C1000FB300
807321-SMM02040C1000FB300
Chip Resistor - Surface Mount - SMM02040C1000FB300 807321-SMM02040C1000FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 807321-SMM02040C1000 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 807321-SMM02040C1000FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Manufacturer Package: MELF, 0204
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - SMM02040C1000FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C1000FB300
Chip Resistor - Surface Mount SMM02040C1000FB300
RES 100 OHM 1% 1/4W MELF 0204

RES 100 OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 100R, 1%, 0204; Resistance Vishay - 98Y2346 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 100R, 1%, 0204; Resistance Vishay
98Y2346
Res, Aec-Q200, Thin Film, 100R, 1%, 0204; Resistance Vishay 98Y2346
RES, AEC-Q200, THIN FILM, 100R, 1%, 0204; Resistance:100ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 100R, 1%, 0204; Resistance:100ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 10M9805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
10M9805
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 10M9805
Resistor,Metal Film,100Ohms,200WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,100Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-SMM02040C1000FB300 8007141P 8007141 749-1215-2-ND SMM02040C1000FB300 807321-SMM02040C1000FB300 SMM02040C1000FB300 98Y2346 10M9805
Product Name Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount MELF,0204,1/4W,100,1%,50PPM,T/R Chip Resistor - Surface Mount - SMM02040C1000FB300 Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 100R, 1%, 0204; Resistance Vishay Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details