Vishay Intertechnology, Inc. Memory Cards Modules SMM02040C1000FB000

Description
Manufacturer: Motorola Category: Memory Cards Modules Packaging: Bulk Part Status: Active Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 0.1W, 1/10W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: Motorola Category: Memory Cards Modules Packaging: Bulk Part Status: Active Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 0.1W, 1/10W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards Modules - SMM02040C1000FB000 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards Modules
SMM02040C1000FB000
Memory Cards Modules SMM02040C1000FB000
Manufacturer: Motorola Category: Memory Cards Modules Packaging: Bulk Part Status: Active Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 0.1W, 1/10W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: Motorola
Category: Memory Cards Modules
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 8.2k
Tolerance (+ or -): 5%
Power (Watts): 0.1W, 1/10W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SMM02040C1000FB000
Product Name Memory Cards Modules
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BZ2-128GDSDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details