Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - SMM02040B7507JB300 SMM02040B7507JB300

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 807138-SMM02040B7507 JB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 750 mOhms Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 807138-SMM02040B7507 JB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 750 mOhms Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040B7507JB300
807138-SMM02040B7507JB300
Chip Resistor - Surface Mount - SMM02040B7507JB300 807138-SMM02040B7507JB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 807138-SMM02040B7507 JB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 750 mOhms Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 807138-SMM02040B7507JB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 750 mOhms
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Manufacturer Package: MELF, 0204
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - SMM02040B7507JB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040B7507JB300-ND
Chip Resistor - Surface Mount SMM02040B7507JB300-ND
750 mOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

750 mOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
0.75 OHM 4W Resistor - 52-SMM02040B7507JB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75 OHM 4W Resistor
52-SMM02040B7507JB300
0.75 OHM 4W Resistor 52-SMM02040B7507JB300
RES 0.75 OHM 5% 1/4W MELF 0204 Product overview: SMM02040B7507JB300 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040B7507JB30 0 can be used for catalog matching and distributor lookup.

RES 0.75 OHM 5% 1/4W MELF 0204 Product overview: SMM02040B7507JB300 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040B7507JB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 807138-SMM02040B7507JB300 SMM02040B7507JB300-ND 52-SMM02040B7507JB300
Product Name Chip Resistor - Surface Mount - SMM02040B7507JB300 Chip Resistor - Surface Mount 0.75 OHM 4W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details