Vishay Intertechnology, Inc. Connectors,Interconnects SMM02040B3907JB300

Description
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±0.1nH Power (Watts): 0.1W, 1/10W Features: Tape Seal Ratings: Y3 Size / Dimension: 2.360" Dia (60.00mm)
Request a Quote Datasheet
Description
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±0.1nH Power (Watts): 0.1W, 1/10W Features: Tape Seal Ratings: Y3 Size / Dimension: 2.360" Dia (60.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±0.1nH Power (Watts): 0.1W, 1/10W Features: Tape Seal Ratings: Y3 Size / Dimension: 2.360" Dia (60.00mm)

Manufacturer: Chipown
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: End of Life
Resistance (Ohms): 0.05
Tolerance: ±0.1nH
Power (Watts): 0.1W, 1/10W
Features: Tape Seal
Ratings: Y3
Size / Dimension: 2.360" Dia (60.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
0.025″ Square Socket - 9205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details