Vishay Precision Group Resistance Vishay SMM02040B2207JB300.

Description
Resistance:0.22ohm; Product Range:SMM0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/K; Resistor Case / Package:MELF 0204 [3715 Metric] RoHS Compliant: Yes
Description
Resistance:0.22ohm; Product Range:SMM0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/K; Resistor Case / Package:MELF 0204 [3715 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 28AC2309 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
28AC2309
Resistance Vishay 28AC2309
Resistance:0.22ohm; Product Range:SMM0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/K; Resistor Case / Package:MELF 0204 [3715 Metric] RoHS Compliant: Yes

Resistance:0.22ohm; Product Range:SMM0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/K; Resistor Case / Package:MELF 0204 [3715 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC2309
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF 0204 [3715 Metric]
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details