Vishay Intertechnology, Inc. Memory Cards Modules SMM02040B2207JB300

Description
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: Obsolete(EOL) Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Features: Load Discharge, Status Flag Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: Obsolete(EOL) Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Features: Load Discharge, Status Flag Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards Modules - SMM02040B2207JB300 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards Modules
SMM02040B2207JB300
Memory Cards Modules SMM02040B2207JB300
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: Obsolete(EOL) Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Features: Load Discharge, Status Flag Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Manufacturer: AMIS
Category: Memory Cards Modules
Packaging: Bulk
Part Status: Obsolete(EOL)
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Features: Load Discharge, Status Flag
Supplier Device Package: 529-MAPBGA (19x19)
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SMM02040B2207JB300
Product Name Memory Cards Modules
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-56, 8 GB, PSLC Flash, -40°C to +85°C - SFCA008GH2AD2TO-I-GS-23P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 8 GB
Transfer Speed 260 MB/sec
View Details
2 suppliers
SQFlash 650 M.2 2242 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S4BV2-1TDSDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 1000 GB
View Details
Memory card - 758-879/000-3102 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers