MELF,0204,1/4W,1,5%,
RES 1 OHM 5% 1/4W MELF 0204
1 Ohms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES 1 OHM 5% 1/4W MELF 0204
MELF Resistors 1/4W 1ohm 5% 100ppm Product overview: SMM02040B1008JB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 1ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040B1008JB30
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMM02040B1008JB300 | 749-SMM02040B1008JB300CT-ND | 52-SMM02040B1008JB300 |
| Product Name | MELF,0204,1/4W,1,5%,100PPM,T/R | Chip Resistor - Surface Mount | 4W 1ohm Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) |