Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM01020D5362BB300

Description
SMM0102 25 53K6 0.1% B3
Request a Quote Datasheet
Description
SMM0102 25 53K6 0.1% B3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-SMM01020D5362BB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM01020D5362BB300TR-ND
Chip Resistor - Surface Mount 749-SMM01020D5362BB300TR-ND
SMM0102 25 53K6 0.1% B3

SMM0102 25 53K6 0.1% B3

Buy Now Datasheet
Automotive SMD 0.2W 5W Resistor - 52-SMM01020D5362BB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.2W 5W Resistor
52-SMM01020D5362BB300
Automotive SMD 0.2W 5W Resistor 52-SMM01020D5362BB300
Res Thin Film 0102(0805) 53.6K Ohm 0.1% 0.2W(1/5W) ±25ppm/°C Sulfur Resistant Melf Pad SMD T/R Automotive AEC-Q200 Product overview: SMM01020D5362BB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM01020D5362BB30 0 can be used for catalog matching and distributor lookup.

Res Thin Film 0102(0805) 53.6K Ohm 0.1% 0.2W(1/5W) ±25ppm/°C Sulfur Resistant Melf Pad SMD T/R Automotive AEC-Q200 Product overview: SMM01020D5362BB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM01020D5362BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 749-SMM01020D5362BB300TR-ND 52-SMM01020D5362BB300
Product Name Chip Resistor - Surface Mount Automotive SMD 0.2W 5W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging MELF, 0102 0102(0805)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details