SMM0102 50 10K 1% B3
SMM0102 50 10K 1% B3
SMM0102 50 10K 1% B3
Resistor,Metal Film,10KOhms,100WV,1
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-SMM01020C1002FB300TR-ND | 65C3798 |
| Product Name | Chip Resistor - Surface Mount | Resistor,metal Film,10Kohms,100Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | MELF, 0102 | |
| Tolerance | 1 +/- % |