Diode Zener Single 100V 5% 1W 2-Pin SMA T/R Product overview: SML4764A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4764A-E3/61 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 029391-SML4764A-E3/6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 76V
Voltage - Zener (Nom) (Vz): 100V
Impedance (Max) (Zzt): 350 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Zener Diode 100V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 100V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 100V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diodes 100 Volt 1.0W 5%
ZENER DIODE, 1W, 100V, DO-214AC; Zener Voltage Nom:100V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 100V 1W DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SML4764A-E3/61 | 029391-SML4764A-E3/61 | SML4764A-E3/61TR-ND | SML4764A-E3/61 | 20M0269 | SML4764A-E3/61 |
| Product Name | 100V 1W Zener Diode | Diodes - Zener - Single - SML4764A-E3/61 | Single Zener Diodes | Zener Diodes | Zener Diode, 1W, 100V, Do-214Ac; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC-2 | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 100 volts | 100 volts | 100 volts | |||
| ZZT | 350 ohms | 350 ohms | 350 ohms | |||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts |