Zener Diode 91V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 91V 1W DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | SML4763AHE3/5A-ND | SML4763AHE3/5A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | |
| Package | DO-214AC (SMA); SMA |