Zener Diodes 91 Volt 1 Watt 5% Product overview: SML4763A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4763A-E3/5A can be used for catalog matching and distributor lookup.
Zener Diode 91V 1W ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1098447-SML4763A-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 69.2V
Voltage - Zener (Nom) (Vz): 91V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 91V 1W DO214AC
Zener Diodes RECOMMENDED ALT 78-SML4763A/5A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SML4763A-E3/5A | SML4763A-E3/5A-ND | 1098447-SML4763A-E3/5A | SML4763A-E3/5A | SML4763A-E3/5A |
| Product Name | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SML4763A-E3/5A | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | SMA | |
| RoHS Compliant | RoHS | ||||
| VZ | 91 volts | 91 volts | 91 volts | ||
| ZZT | 250 ohms | 250 ohms | 250 ohms |