Zener Diode 91V 1W ±10% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1098449-SML4763-E3/6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 69.2V
Voltage - Zener (Nom) (Vz): 91V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Zener Diodes 91 Volt 1.0W 10% Product overview: SML4763-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4763-E3/61 can be used for catalog matching and distributor lookup.
Zener Diodes 91 Volt 1.0W 10%
DIODE ZENER 91V 1W DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SML4763-E3/61-ND | 1098449-SML4763-E3/61 | 2086-SML4763-E3/61 | SML4763-E3/61 | SML4763-E3/61 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SML4763-E3/61 | 1.0W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AC (SMA); SMA | Tape and Reel | SMA | DO-214AC (SMA); SMA | |
| VZ | 91 volts | 91 volts | 91 volts |