Zener Diode, 1W , 8.2V-100V, TE, 5%
Zener Diode, 1W , 8.2V-100V, TE, 5%
Zener Diode, 1W , 8.2V-100V, TE, 5%
DIODE ZENER 82V 1W DO214AC
DIODE ZENER 82V 1W DO214AC
Zener Diode 82V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 82V 1W DO214AC
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 2331002P | 112-SML4762AHE3_A/HDKR-ND | SML4762AHE3_A/H |
| Product Name | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SMA (DO-214AC) | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active |