Manufacturer: Vishay
Win Source Part Number: 1098445-SML4762-E3/6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 62.2V
Voltage - Zener (Nom) (Vz): 82V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
SML4728 to SML4764A Surface Mount Zener Diodes Product overview: SML4762-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4762-E3/61 can be used for catalog matching and distributor lookup.
DIODE ZENER 82V 1W DO214AC
DIODE ZENER 82V 1W DO214AC
Zener Diode 82V 1W ±10% Surface Mount DO-214AC (SMA)
DIODE ZENER 82V 1W DO214AC
Zener Diodes 1W 82V 10% DO214AC SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1098445-SML4762-E3/61 | 287-SML4762-E3/61 | 112-SML4762-E3/61CT-ND | SML4762-E3/61 | SML4762-E3/61 |
| Product Name | Diodes - Zener - Single - SML4762-E3/61 | SMD Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AC (SMA); SMA | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC-2 | |
| VZ | 82 volts | 82 volts | 82 volts | ||
| ZZT | 200 ohms | 200 ohms | 200 ohms |