ZENER SGL 82V 10% 1W 2PIN SMA - Tape and Reel Product overview: SML4762-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4762-E3/5A can be used for catalog matching and distributor lookup.
Zener Diode 82V 1W ±10% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794763-SML4762-E3/5A
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±10%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 62.2V
Voltage - Zener (Nom) (Vz): 82V
Family Name: SML4762
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 200 Ohm
Alternative Parts (Cross-Reference): FM4762; SZ1082; SML4762; SML4762HE3/61;
Introduction Date: November 29, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Zener Diodes RECOMMENDED ALT 78-SML4762/5A
DIODE ZENER 82V 1W DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SML4762-E3/5A | SML4762-E3/5A-ND | 794763-SML4762-E3/5A | SML4762-E3/5A | SML4762-E3/5A |
| Product Name | 82V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SML4762-E3/5A | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-214AC-2 | DO-214AC (SMA); SMA | ||
| RoHS Compliant | RoHS | ||||
| VZ | 82 volts | 82 volts | 82 volts | ||
| ZZT | 200 ohms | 200 ohms | 200 ohms |