Vishay Intertechnology, Inc. 75V 1W Zener Diode SML4761A-E3/5A

Description
ZENER SGL 75V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4761A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4761A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SGL 75V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4761A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4761A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 1W Zener Diode
287-SML4761A-E3/5A
75V 1W Zener Diode 287-SML4761A-E3/5A
ZENER SGL 75V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4761A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4761A-E3/5A can be used for catalog matching and distributor lookup.

ZENER SGL 75V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4761A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4761A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-SML4761A-E3/5ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4761A-E3/5ACT-ND
Single Zener Diodes 112-SML4761A-E3/5ACT-ND
DIODE ZENER 75V 1W DO214AC

DIODE ZENER 75V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4761A-E3/5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4761A-E3/5ADKR-ND
Single Zener Diodes 112-SML4761A-E3/5ADKR-ND
DIODE ZENER 75V 1W DO214AC

DIODE ZENER 75V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4761A-E3/5ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4761A-E3/5ATR-ND
Single Zener Diodes 112-SML4761A-E3/5ATR-ND
Zener Diode 75V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 75V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - SML4761A-E3/5A - 1098439-SML4761A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4761A-E3/5A
1098439-SML4761A-E3/5A
Diodes - Zener - Single - SML4761A-E3/5A 1098439-SML4761A-E3/5A
Manufacturer: Vishay Win Source Part Number: 1098439-SML4761A-E3/ 5A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 175 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098439-SML4761A-E3/5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 175 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4761A-E3/5A
Zener Diodes SML4761A-E3/5A
Zener Diodes RECOMMENDED ALT 78-SML4761A/5A

Zener Diodes RECOMMENDED ALT 78-SML4761A/5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4761A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4761A-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4761A-E3/5A
DIODE ZENER 75V 1W DO214AC

DIODE ZENER 75V 1W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SML4761A-E3/5A 112-SML4761A-E3/5ACT-ND 1098439-SML4761A-E3/5A SML4761A-E3/5A SML4761A-E3/5A
Product Name 75V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - SML4761A-E3/5A Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AC (SMA); SMA SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 75 volts 75 volts 75 volts
ZZT 175 ohms 175 ohms 175 ohms
Unlock Full Specs
to access all available technical data