Vishay Intertechnology, Inc. Single Zener Diodes SML4761-E3/5A

Description
Zener Diode 75V 1W ±10% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 75V 1W ±10% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SML4761-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4761-E3/5A-ND
Single Zener Diodes SML4761-E3/5A-ND
Zener Diode 75V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 75V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - SML4761-E3/5A - 794762-SML4761-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4761-E3/5A
794762-SML4761-E3/5A
Diodes - Zener - Single - SML4761-E3/5A 794762-SML4761-E3/5A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794762-SML4761-E3/5A Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±10% Power - Max: 1W Current - Reverse Leakage @ Vr: 5μA @ 56V Voltage - Zener (Nom) (Vz): 75V Family Name: SML4761 Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 175 Ohm Alternative Parts (Cross-Reference): FM4761WA; SMAJ4761; FM4761WA-W; FM4761WA-T; Introduction Date: November 29, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794762-SML4761-E3/5A
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±10%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Family Name: SML4761
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 175 Ohm
Alternative Parts (Cross-Reference): FM4761WA; SMAJ4761; FM4761WA-W; FM4761WA-T;
Introduction Date: November 29, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
75V 1W Zener Diode - 2086-SML4761-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 1W Zener Diode
2086-SML4761-E3/5A
75V 1W Zener Diode 2086-SML4761-E3/5A
ZENER SGL 75V 10% 1W 2PIN SMA - Tape and Reel Product overview: SML4761-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4761-E3/5A can be used for catalog matching and distributor lookup.

ZENER SGL 75V 10% 1W 2PIN SMA - Tape and Reel Product overview: SML4761-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4761-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4761-E3/5A
Zener Diodes SML4761-E3/5A
Zener Diodes RECOMMENDED ALT 78-SML4761/5A

Zener Diodes RECOMMENDED ALT 78-SML4761/5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4761-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4761-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4761-E3/5A
DIODE ZENER 75V 1W DO214AC

DIODE ZENER 75V 1W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SML4761-E3/5A-ND 794762-SML4761-E3/5A 2086-SML4761-E3/5A SML4761-E3/5A SML4761-E3/5A
Product Name Single Zener Diodes Diodes - Zener - Single - SML4761-E3/5A 75V 1W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
VZ 75 volts 75 volts 75 volts
ZZT 175 ohms 175 ohms 175 ohms
IR 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data