Vishay Intertechnology, Inc. Single Zener Diodes SML4760AHE3/61

Description
Zener Diode 68V 1W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 68V 1W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SML4760AHE3/61-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4760AHE3/61-ND
Single Zener Diodes SML4760AHE3/61-ND
Zener Diode 68V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 68V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
68V 1W Zener Diode - 287-SML4760AHE3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 1W Zener Diode
287-SML4760AHE3/61
68V 1W Zener Diode 287-SML4760AHE3/61
DIODE ZENER 68V 1W DO214AC Product overview: SML4760AHE3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4760AHE3/61 can be used for catalog matching and distributor lookup.

DIODE ZENER 68V 1W DO214AC Product overview: SML4760AHE3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4760AHE3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279218-SML4760AHE3/61 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279218-SML4760AHE3/61
Discrete Semiconductor Products - Diodes - Zener - Single 1279218-SML4760AHE3/61
Win Source Part Number: 1279218-SML4760AHE3/ 61 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 51.7 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 150 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4760

Win Source Part Number: 1279218-SML4760AHE3/61
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 51.7 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 150 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4760

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4760AHE3/61 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4760AHE3/61
Discrete Semiconductor Products - Diodes - Zener SML4760AHE3/61
DIODE ZENER 68V 1W DO214AC

DIODE ZENER 68V 1W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SML4760AHE3/61
Zener Diodes SML4760AHE3/61
Zener Diodes Zener Diode DO214-HE3

Zener Diodes Zener Diode DO214-HE3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SML4760AHE3/61-ND 287-SML4760AHE3/61 1279218-SML4760AHE3/61 SML4760AHE3/61 SML4760AHE3/61
Product Name Single Zener Diodes 68V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data