Vishay Intertechnology, Inc. 68V 1W Zener Diode SML4760A-E3/61

Description
ZENER SGL 68V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4760A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4760A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SGL 68V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4760A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4760A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68V 1W Zener Diode - 287-SML4760A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 1W Zener Diode
287-SML4760A-E3/61
68V 1W Zener Diode 287-SML4760A-E3/61
ZENER SGL 68V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4760A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4760A-E3/61 can be used for catalog matching and distributor lookup.

ZENER SGL 68V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4760A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4760A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SML4760A-E3/61 - 1098436-SML4760A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4760A-E3/61
1098436-SML4760A-E3/61
Diodes - Zener - Single - SML4760A-E3/61 1098436-SML4760A-E3/61
Manufacturer: Vishay Win Source Part Number: 1098436-SML4760A-E3/ 61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098436-SML4760A-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - SML4760A-E3/61-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4760A-E3/61-ND
Single Zener Diodes SML4760A-E3/61-ND
Zener Diode 68V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 68V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4760A-E3/61
Zener Diodes SML4760A-E3/61
Zener Diodes RECOMMENDED ALT 78-SML4760A

Zener Diodes RECOMMENDED ALT 78-SML4760A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4760A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4760A-E3/61
Discrete Semiconductor Products - Diodes - Zener SML4760A-E3/61
DIODE ZENER 68V 1W DO214AC

DIODE ZENER 68V 1W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SML4760A-E3/61 1098436-SML4760A-E3/61 SML4760A-E3/61-ND SML4760A-E3/61 SML4760A-E3/61
Product Name 68V 1W Zener Diode Diodes - Zener - Single - SML4760A-E3/61 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AC (SMA); SMA SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 68 volts 68 volts 68 volts
ZZT 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data