Vishay Intertechnology, Inc. Diodes - Zener - Single - SML4760-E3/61 SML4760-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1098437-SML4760-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098437-SML4760-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SML4760-E3/61 - 1098437-SML4760-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4760-E3/61
1098437-SML4760-E3/61
Diodes - Zener - Single - SML4760-E3/61 1098437-SML4760-E3/61
Manufacturer: Vishay Win Source Part Number: 1098437-SML4760-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098437-SML4760-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - SML4760-E3/61-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4760-E3/61-ND
Single Zener Diodes SML4760-E3/61-ND
Zener Diode 68V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 68V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
68V 1W Zener Diode - 2086-SML4760-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 1W Zener Diode
2086-SML4760-E3/61
68V 1W Zener Diode 2086-SML4760-E3/61
ZENER SGL 68V 10% 1W 2PIN SMA - Tape and Reel Product overview: SML4760-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4760-E3/61 can be used for catalog matching and distributor lookup.

ZENER SGL 68V 10% 1W 2PIN SMA - Tape and Reel Product overview: SML4760-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4760-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4760-E3/61
Zener Diodes SML4760-E3/61
Zener Diodes RECOMMENDED ALT 78-SML4760

Zener Diodes RECOMMENDED ALT 78-SML4760

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4760-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4760-E3/61
Discrete Semiconductor Products - Diodes - Zener SML4760-E3/61
DIODE ZENER 68V 1W DO214AC

DIODE ZENER 68V 1W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1098437-SML4760-E3/61 SML4760-E3/61-ND 2086-SML4760-E3/61 SML4760-E3/61 SML4760-E3/61
Product Name Diodes - Zener - Single - SML4760-E3/61 Single Zener Diodes 68V 1W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-214AC (SMA); SMA Tape and Reel SMA DO-214AC (SMA); SMA
VZ 68 volts 68 volts 68 volts
ZZT 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - BZT52-B12,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 12 volts
View Details
Zener Diodes - 2441982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603-2
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4480 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details