Vishay Intertechnology, Inc. Zener Diode SML4760-E3/5A

Description
Zener Diodes 68 Volt 1 Watt 10% Product overview: SML4760-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4760-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 68 Volt 1 Watt 10% Product overview: SML4760-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4760-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener Diodes 68 Volt 1 Watt 10% Product overview: SML4760-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4760-E3/5A can be used for catalog matching and distributor lookup.

Zener Diodes 68 Volt 1 Watt 10% Product overview: SML4760-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4760-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SML4760-E3/5A - 794761-SML4760-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4760-E3/5A
794761-SML4760-E3/5A
Diodes - Zener - Single - SML4760-E3/5A 794761-SML4760-E3/5A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794761-SML4760-E3/5A Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 5μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Family Name: SML4760 Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 150 Ohm Alternative Parts (Cross-Reference): FM4760WA; SMAJ4760; FM4760WA-W; FM4760WA-T; Introduction Date: November 29, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794761-SML4760-E3/5A
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Family Name: SML4760
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 150 Ohm
Alternative Parts (Cross-Reference): FM4760WA; SMAJ4760; FM4760WA-W; FM4760WA-T;
Introduction Date: November 29, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 112-SML4760-E3/5ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4760-E3/5ACT-ND
Single Zener Diodes 112-SML4760-E3/5ACT-ND
DIODE ZENER 68V 1W DO214AC

DIODE ZENER 68V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4760-E3/5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4760-E3/5ADKR-ND
Single Zener Diodes 112-SML4760-E3/5ADKR-ND
DIODE ZENER 68V 1W DO214AC

DIODE ZENER 68V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4760-E3/5ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4760-E3/5ATR-ND
Single Zener Diodes 112-SML4760-E3/5ATR-ND
Zener Diode 68V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 68V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4760-E3/5A
Zener Diodes SML4760-E3/5A
Zener Diodes RECOMMENDED ALT 78-SML4760/5A

Zener Diodes RECOMMENDED ALT 78-SML4760/5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4760-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4760-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4760-E3/5A
DIODE ZENER 68V 1W DO214AC

DIODE ZENER 68V 1W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SML4760-E3/5A 794761-SML4760-E3/5A 112-SML4760-E3/5ACT-ND SML4760-E3/5A SML4760-E3/5A
Product Name Zener Diode Diodes - Zener - Single - SML4760-E3/5A Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 68 volts 68 volts 68 volts
ZZT 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 1N4737A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4474US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7081885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details