Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SML4759AHE3_A/H

Description
Win Source Part Number: 1094457-SML4759AHE3_ A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 47.1 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 125 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): SML4759AHE3_A/HSML47 59AHE3-A/H; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4759
Request a Quote Datasheet
Description
Win Source Part Number: 1094457-SML4759AHE3_ A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 47.1 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 125 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): SML4759AHE3_A/HSML47 59AHE3-A/H; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4759
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1094457-SML4759AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1094457-SML4759AHE3_A/H
Discrete Semiconductor Products - Diodes - Zener - Single 1094457-SML4759AHE3_A/H
Win Source Part Number: 1094457-SML4759AHE3_ A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 47.1 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 125 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): SML4759AHE3_A/HSML47 59AHE3-A/H; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4759

Win Source Part Number: 1094457-SML4759AHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 47.1 V
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 125 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): SML4759AHE3_A/HSML4759AHE3-A/H;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4759

Buy Now Datasheet
Zener Diodes - 2330998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2330998
Zener Diodes 2330998
Zener Diode, 1W , 8.2V-100V, TE, 5%

Zener Diode, 1W , 8.2V-100V, TE, 5%

Supplier's Site
Zener Diodes - 2330998P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2330998P
Zener Diodes 2330998P
Zener Diode, 1W , 8.2V-100V, TE, 5%

Zener Diode, 1W , 8.2V-100V, TE, 5%

Supplier's Site
Zener Diodes - 2330997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2330997
Zener Diodes 2330997
Zener Diode, 1W , 8.2V-100V, TE, 5%

Zener Diode, 1W , 8.2V-100V, TE, 5%

Supplier's Site
Zener Diode, Product overview: SML4759AHE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4759AHE3_A/H can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: SML4759AHE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4759AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4759AHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4759AHE3_A/H-ND
Single Zener Diodes SML4759AHE3_A/H-ND
Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4759AHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4759AHE3_A/H
Discrete Semiconductor Products - Diodes - Zener SML4759AHE3_A/H
DIODE ZENER 62V 1W DO214AC

DIODE ZENER 62V 1W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1094457-SML4759AHE3_A/H 2330998 2086-SML4759AHE3_A/H SML4759AHE3_A/H-ND SML4759AHE3_A/H
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC, SMA SMA (DO-214AC) DO-214AC (SMA); SMA
VZ 62 volts 62 volts
ZZT 125 ohms 125 ohms
IR 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data