Vishay Intertechnology, Inc. Diodes - Zener - Single - SML4759A-E3/5A SML4759A-E3/5A

Description
Manufacturer: Vishay Win Source Part Number: 1098431-SML4759A-E3/ 5A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098431-SML4759A-E3/ 5A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SML4759A-E3/5A - 1098431-SML4759A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4759A-E3/5A
1098431-SML4759A-E3/5A
Diodes - Zener - Single - SML4759A-E3/5A 1098431-SML4759A-E3/5A
Manufacturer: Vishay Win Source Part Number: 1098431-SML4759A-E3/ 5A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098431-SML4759A-E3/5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - SML4759A-E3/5AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4759A-E3/5AGIDKR-ND
Single Zener Diodes SML4759A-E3/5AGIDKR-ND
Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SML4759A-E3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4759A-E3/5AGITR-ND
Single Zener Diodes SML4759A-E3/5AGITR-ND
Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SML4759A-E3/5AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4759A-E3/5AGICT-ND
Single Zener Diodes SML4759A-E3/5AGICT-ND
Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Singapore, Singapore
62V 1W Zener Diode
287-SML4759A-E3/5A
62V 1W Zener Diode 287-SML4759A-E3/5A
ZENER SGL 62V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4759A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4759A-E3/5A can be used for catalog matching and distributor lookup.

ZENER SGL 62V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4759A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4759A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4759A-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4759A-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4759A-E3/5A
DIODE ZENER 62V 1W DO214AC

DIODE ZENER 62V 1W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SML4759A-E3/5A
Zener Diodes SML4759A-E3/5A
Zener Diodes RECOMMENDED ALT 78-SML4759A/5A

Zener Diodes RECOMMENDED ALT 78-SML4759A/5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1098431-SML4759A-E3/5A SML4759A-E3/5AGIDKR-ND 287-SML4759A-E3/5A SML4759A-E3/5A SML4759A-E3/5A
Product Name Diodes - Zener - Single - SML4759A-E3/5A Single Zener Diodes 62V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package DO-214AC (SMA); SMA Tape and Reel DO-214AC (SMA); SMA DO-214AC-2
VZ 62 volts 62 volts 62 volts
ZZT 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data