Manufacturer: Vishay
Win Source Part Number: 1098433-SML4759-E3/6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
ZENER SGL 62V 10% 1W 2PIN SMA - Tape and Reel Product overview: SML4759-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4759-E3/61 can be used for catalog matching and distributor lookup.
DIODE ZENER 62V 1W DO214AC
DIODE ZENER 62V 1W DO214AC
Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diodes 1W 62V 10% DO214AC SMA
DIODE ZENER 62V 1W DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1098433-SML4759-E3/61 | 2086-SML4759-E3/61 | 112-SML4759-E3/61CT-ND | SML4759-E3/61 | SML4759-E3/61 |
| Product Name | Diodes - Zener - Single - SML4759-E3/61 | 62V 1W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AC (SMA); SMA | Tape and Reel | SMA | DO-214AC (SMA); SMA | |
| VZ | 62 volts | 62 volts | 62 volts | ||
| ZZT | 125 ohms | 125 ohms | 125 ohms |