Vishay Intertechnology, Inc. Single Zener Diodes SML4758AHE3/5A

Description
Zener Diode 56V 1W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 56V 1W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SML4758AHE3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4758AHE3/5A-ND
Single Zener Diodes SML4758AHE3/5A-ND
Zener Diode 56V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 56V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279228-SML4758AHE3/5A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279228-SML4758AHE3/5A
Discrete Semiconductor Products - Diodes - Zener - Single 1279228-SML4758AHE3/5A
Win Source Part Number: 1279228-SML4758AHE3/ 5A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 110 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4758

Win Source Part Number: 1279228-SML4758AHE3/5A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 110 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4758

Buy Now Datasheet
56V 1W Zener Diode - 287-SML4758AHE3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 1W Zener Diode
287-SML4758AHE3/5A
56V 1W Zener Diode 287-SML4758AHE3/5A
DIODE ZENER 56V 1W DO214AC Product overview: SML4758AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4758AHE3/5A can be used for catalog matching and distributor lookup.

DIODE ZENER 56V 1W DO214AC Product overview: SML4758AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4758AHE3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4758AHE3/5A
Zener Diodes SML4758AHE3/5A
Zener Diodes Zener Diode DO214-HE3

Zener Diodes Zener Diode DO214-HE3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4758AHE3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4758AHE3/5A
Discrete Semiconductor Products - Diodes - Zener SML4758AHE3/5A
DIODE ZENER 56V 1W DO214AC

DIODE ZENER 56V 1W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SML4758AHE3/5A-ND 1279228-SML4758AHE3/5A 287-SML4758AHE3/5A SML4758AHE3/5A SML4758AHE3/5A
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 56V 1W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA Tape & Reel (TR) DO-214AC-2 DO-214AC (SMA); SMA
VZ 56 volts 56 volts
ZZT 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data