Manufacturer: Vishay
Win Source Part Number: 1098429-SML4758A-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 110 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
ZENER SGL 56V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4758A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4758A-E3/61 can be used for catalog matching and distributor lookup.
Zener Diode 56V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 56V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 56V 1W DO214AC
ZENER DIODE DO214-E3 ROHS COMPLIANT: YES
Zener Diodes 1W 56V 5% DO214AC SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1098429-SML4758A-E3/61 | 287-SML4758A-E3/61 | SML4758A-E3/61GICT-ND | SML4758A-E3/61 | 38AH2478 | SML4758A-E3/61 |
| Product Name | Diodes - Zener - Single - SML4758A-E3/61 | 56V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Do214-E3 Rohs Compliant Vishay | Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-214AC (SMA); SMA | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC-2 | ||
| VZ | 56 volts | 56 volts | 56 volts | |||
| ZZT | 110 ohms | 110 ohms | 110 ohms |