Vishay Intertechnology, Inc. Diodes - Zener - Single - SML4758A-E3/5A SML4758A-E3/5A

Description
Manufacturer: Vishay Win Source Part Number: 1098428-SML4758A-E3/ 5A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 110 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098428-SML4758A-E3/ 5A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 110 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SML4758A-E3/5A - 1098428-SML4758A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4758A-E3/5A
1098428-SML4758A-E3/5A
Diodes - Zener - Single - SML4758A-E3/5A 1098428-SML4758A-E3/5A
Manufacturer: Vishay Win Source Part Number: 1098428-SML4758A-E3/ 5A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 110 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098428-SML4758A-E3/5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 110 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Zener Diodes 56 Volt 1 Watt 5% Product overview: SML4758A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4758A-E3/5A can be used for catalog matching and distributor lookup.

Zener Diodes 56 Volt 1 Watt 5% Product overview: SML4758A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4758A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4758A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4758A-E3/5A-ND
Single Zener Diodes SML4758A-E3/5A-ND
Zener Diode 56V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 56V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4758A-E3/5A
Zener Diodes SML4758A-E3/5A
Zener Diodes RECOMMENDED ALT 78-SML4758A/5A

Zener Diodes RECOMMENDED ALT 78-SML4758A/5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4758A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4758A-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4758A-E3/5A
DIODE ZENER 56V 1W DO214AC

DIODE ZENER 56V 1W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1098428-SML4758A-E3/5A 287-SML4758A-E3/5A SML4758A-E3/5A-ND SML4758A-E3/5A SML4758A-E3/5A
Product Name Diodes - Zener - Single - SML4758A-E3/5A Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-214AC (SMA); SMA Tape and Reel SMA DO-214AC (SMA); SMA
VZ 56 volts 56 volts 56 volts
ZZT 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data