Vishay Intertechnology, Inc. Diodes - Zener - Single - SML4758-E3/61 SML4758-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1098430-SML4758-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 5μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 110 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098430-SML4758-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 5μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 110 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SML4758-E3/61 - 1098430-SML4758-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4758-E3/61
1098430-SML4758-E3/61
Diodes - Zener - Single - SML4758-E3/61 1098430-SML4758-E3/61
Manufacturer: Vishay Win Source Part Number: 1098430-SML4758-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 5μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 110 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1098430-SML4758-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 110 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.0W Zener Diode
287-SML4758-E3/61
1.0W Zener Diode 287-SML4758-E3/61
Zener Diodes 56 Volt 1.0W 10% Product overview: SML4758-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4758-E3/61 can be used for catalog matching and distributor lookup.

Zener Diodes 56 Volt 1.0W 10% Product overview: SML4758-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4758-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4758-E3/61-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4758-E3/61-ND
Single Zener Diodes SML4758-E3/61-ND
Zener Diode 56V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 56V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4758-E3/61 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4758-E3/61
Discrete Semiconductor Products - Diodes - Zener SML4758-E3/61
DIODE ZENER 56V 1W DO214AC

DIODE ZENER 56V 1W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SML4758-E3/61
Zener Diodes SML4758-E3/61
Zener Diodes 1W 56V 10% DO214AC SMA

Zener Diodes 1W 56V 10% DO214AC SMA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1098430-SML4758-E3/61 287-SML4758-E3/61 SML4758-E3/61-ND SML4758-E3/61 SML4758-E3/61
Product Name Diodes - Zener - Single - SML4758-E3/61 1.0W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package DO-214AC (SMA); SMA Tape and Reel DO-214AC (SMA); SMA SMA
VZ 56 volts 56 volts 56 volts
ZZT 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data