Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794760-SML4758-E3/5A
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±10%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Family Name: SML4758
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 110 Ohm
Alternative Parts (Cross-Reference): SMAJ4758; FM4758WA-W; FM4758WA-T; FM4758WA;
Introduction Date: November 29, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
ZENER SGL 56V 10% 1W 2PIN SMA - Tape and Reel Product overview: SML4758-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4758-E3/5A can be used for catalog matching and distributor lookup.
Zener Diode 56V 1W ±10% Surface Mount DO-214AC (SMA)
DIODE ZENER 56V 1W DO214AC
Zener Diodes 1W 56V 10% DO214AC SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 794760-SML4758-E3/5A | 2086-SML4758-E3/5A | SML4758-E3/5A-ND | SML4758-E3/5A | SML4758-E3/5A |
| Product Name | Diodes - Zener - Single - SML4758-E3/5A | 56V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| VZ | 56 volts | 56 volts | 56 volts | ||
| ZZT | 110 ohms | 110 ohms | 110 ohms | ||
| IR | 0.0050 mA | 5 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |