ZENER SGL 51V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4757A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4757A-E3/61 can be used for catalog matching and distributor lookup.
DIODE ZENER 51V 1W DO214AC
DIODE ZENER 51V 1W DO214AC
Zener Diode 51V 1W ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1098425-SML4757A-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 38.8V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
DIODE ZENER 51V 1W DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SML4757A-E3/61 | 112-SML4757A-E3/61CT-ND | 1098425-SML4757A-E3/61 | SML4757A-E3/61 |
| Product Name | 51V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SML4757A-E3/61 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | |||
| VZ | 51 volts | 51 volts | 51 volts | |
| ZZT | 95 ohms | 95 ohms | 95 ohms |