Vishay Intertechnology, Inc. Diodes - Zener - Single - SML4757-E3/61 SML4757-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1098426-SML4757-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 5μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098426-SML4757-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 5μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SML4757-E3/61 - 1098426-SML4757-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4757-E3/61
1098426-SML4757-E3/61
Diodes - Zener - Single - SML4757-E3/61 1098426-SML4757-E3/61
Manufacturer: Vishay Win Source Part Number: 1098426-SML4757-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 5μA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1098426-SML4757-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 38.8V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - SML4757-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4757-E3/61GICT-ND
Single Zener Diodes SML4757-E3/61GICT-ND
Zener Diode 51V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 51V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SML4757-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4757-E3/61GITR-ND
Single Zener Diodes SML4757-E3/61GITR-ND
Zener Diode 51V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 51V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Singapore, Singapore
SMD Zener Diode
287-SML4757-E3/61
SMD Zener Diode 287-SML4757-E3/61
SML4728 to SML4764A Surface Mount Zener Diodes Product overview: SML4757-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4757-E3/61 can be used for catalog matching and distributor lookup.

SML4728 to SML4764A Surface Mount Zener Diodes Product overview: SML4757-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4757-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4757-E3/61
Zener Diodes SML4757-E3/61
Zener Diodes 1W 51V 10% DO214AC SMA

Zener Diodes 1W 51V 10% DO214AC SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4757-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4757-E3/61
Discrete Semiconductor Products - Diodes - Zener SML4757-E3/61
DIODE ZENER 51V 1W DO214AC

DIODE ZENER 51V 1W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1098426-SML4757-E3/61 SML4757-E3/61GICT-ND 287-SML4757-E3/61 SML4757-E3/61 SML4757-E3/61
Product Name Diodes - Zener - Single - SML4757-E3/61 Single Zener Diodes SMD Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-214AC (SMA); SMA Tape and Reel DO-214AC-2 DO-214AC (SMA); SMA
VZ 51 volts 51 volts 51 volts
ZZT 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data