Manufacturer: Vishay
Win Source Part Number: 1098423-SML4757-E3/5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 38.8V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Zener Diode 51V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diodes 51 Volt 1 Watt 10% Product overview: SML4757-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4757-E3/5A can be used for catalog matching and distributor lookup.
DIODE ZENER 51V 1W DO214AC
Zener Diodes RECOMMENDED ALT 78-SML4757/5A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1098423-SML4757-E3/5A | SML4757-E3/5A-ND | 2086-SML4757-E3/5A | SML4757-E3/5A | SML4757-E3/5A |
| Product Name | Diodes - Zener - Single - SML4757-E3/5A | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AC (SMA); SMA | Tape and Reel | DO-214AC (SMA); SMA | SMA | |
| VZ | 51 volts | 51 volts | 51 volts | ||
| ZZT | 95 ohms | 95 ohms | 95 ohms |