Manufacturer: Vishay
Win Source Part Number: 1098421-SML4756A-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 35.8V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Diode Zener Single 47V 5% 1W 2-Pin SMA T/R Product overview: SML4756A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4756A-E3/61 can be used for catalog matching and distributor lookup.
Zener Diode 47V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 47V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diodes 1W 47V 5% DO214AC SMA
DIODE ZENER 47V 1W DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1098421-SML4756A-E3/61 | 287-SML4756A-E3/61 | SML4756A-E3/61GITR-ND | SML4756A-E3/61 | SML4756A-E3/61 |
| Product Name | Diodes - Zener - Single - SML4756A-E3/61 | 47V 1W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AC (SMA); SMA | Tape and Reel | DO-214AC-2 | DO-214AC (SMA); SMA | |
| VZ | 47 volts | 47 volts | 47 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms |