Vishay Precision Group 1.0W Zener Diode SML4756-E3/61

Description
Zener Diodes 47 Volt 1.0W 10% Product overview: SML4756-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4756-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 47 Volt 1.0W 10% Product overview: SML4756-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4756-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.0W Zener Diode
287-SML4756-E3/61
1.0W Zener Diode 287-SML4756-E3/61
Zener Diodes 47 Volt 1.0W 10% Product overview: SML4756-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4756-E3/61 can be used for catalog matching and distributor lookup.

Zener Diodes 47 Volt 1.0W 10% Product overview: SML4756-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4756-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SML4756-E3/61 - 1098422-SML4756-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4756-E3/61
1098422-SML4756-E3/61
Diodes - Zener - Single - SML4756-E3/61 1098422-SML4756-E3/61
Manufacturer: Vishay Win Source Part Number: 1098422-SML4756-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 5μA @ 35.8V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1098422-SML4756-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 35.8V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-SML4756-E3/61TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4756-E3/61TR-ND
Single Zener Diodes 112-SML4756-E3/61TR-ND
Zener Diode 47V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 47V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 112-SML4756-E3/61DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4756-E3/61DKR-ND
Single Zener Diodes 112-SML4756-E3/61DKR-ND
DIODE ZENER 47V 1W DO214AC

DIODE ZENER 47V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4756-E3/61CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4756-E3/61CT-ND
Single Zener Diodes 112-SML4756-E3/61CT-ND
DIODE ZENER 47V 1W DO214AC

DIODE ZENER 47V 1W DO214AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4756-E3/61
Zener Diodes SML4756-E3/61
Zener Diodes 1W 47V 10% DO214AC SMA

Zener Diodes 1W 47V 10% DO214AC SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4756-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4756-E3/61
Discrete Semiconductor Products - Diodes - Zener SML4756-E3/61
DIODE ZENER 47V 1W DO214AC

DIODE ZENER 47V 1W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SML4756-E3/61 1098422-SML4756-E3/61 112-SML4756-E3/61TR-ND SML4756-E3/61 SML4756-E3/61
Product Name 1.0W Zener Diode Diodes - Zener - Single - SML4756-E3/61 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AC (SMA); SMA SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 47 volts 47 volts 47 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4496 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details