Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SML4755AHE3_A/H

Description
Win Source Part Number: 1279337-SML4755AHE3_ A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 32.7 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 70 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4755
Request a Quote Datasheet
Description
Win Source Part Number: 1279337-SML4755AHE3_ A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 32.7 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 70 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4755
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279337-SML4755AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279337-SML4755AHE3_A/H
Discrete Semiconductor Products - Diodes - Zener - Single 1279337-SML4755AHE3_A/H
Win Source Part Number: 1279337-SML4755AHE3_ A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 32.7 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 70 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4755

Win Source Part Number: 1279337-SML4755AHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 32.7 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 70 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4755

Buy Now Datasheet
Automotive 43V 1000mW Zener Diode - 287-SML4755AHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 43V 1000mW Zener Diode
287-SML4755AHE3_A/H
Automotive 43V 1000mW Zener Diode 287-SML4755AHE3_A/H
Diode Zener Single 43V 5% 1000mW 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SML4755AHE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 43V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 43V, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4755AHE3_A/H can be used for catalog matching and distributor lookup.

Diode Zener Single 43V 5% 1000mW 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SML4755AHE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 43V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 43V, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4755AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-SML4755AHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4755AHE3_A/HCT-ND
Single Zener Diodes 112-SML4755AHE3_A/HCT-ND
DIODE ZENER 43V 1W DO214AC

DIODE ZENER 43V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4755AHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4755AHE3_A/HDKR-ND
Single Zener Diodes 112-SML4755AHE3_A/HDKR-ND
DIODE ZENER 43V 1W DO214AC

DIODE ZENER 43V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4755AHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4755AHE3_A/HTR-ND
Single Zener Diodes 112-SML4755AHE3_A/HTR-ND
Zener Diode 43V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 43V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Zener Diodes Zener Diodes Diodes
Product Number 1279337-SML4755AHE3_A/H 287-SML4755AHE3_A/H 112-SML4755AHE3_A/HCT-ND
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Automotive 43V 1000mW Zener Diode Single Zener Diodes
Package DO-214AC, SMA Tape and Reel
VZ 43 volts 43 volts
ZZT 70 ohms 70 ohms
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 2466689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4465US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details