Vishay Intertechnology, Inc. Single Zener Diodes SML4755A-E3/5A

Description
Zener Diode 43V 1W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 43V 1W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SML4755A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4755A-E3/5A-ND
Single Zener Diodes SML4755A-E3/5A-ND
Zener Diode 43V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 43V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Singapore, Singapore
43V 1W Zener Diode
287-SML4755A-E3/5A
43V 1W Zener Diode 287-SML4755A-E3/5A
ZENER SGL 43V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4755A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4755A-E3/5A can be used for catalog matching and distributor lookup.

ZENER SGL 43V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4755A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4755A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SML4755A-E3/5A - 1098417-SML4755A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4755A-E3/5A
1098417-SML4755A-E3/5A
Diodes - Zener - Single - SML4755A-E3/5A 1098417-SML4755A-E3/5A
Manufacturer: Vishay Win Source Part Number: 1098417-SML4755A-E3/ 5A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 32.7V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098417-SML4755A-E3/5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 32.7V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4755A-E3/5A
Zener Diodes SML4755A-E3/5A
Zener Diodes RECOMMENDED ALT 78-SML4742A-E3/5A

Zener Diodes RECOMMENDED ALT 78-SML4742A-E3/5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4755A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4755A-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4755A-E3/5A
DIODE ZENER 43V 1W DO214AC

DIODE ZENER 43V 1W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SML4755A-E3/5A-ND 287-SML4755A-E3/5A 1098417-SML4755A-E3/5A SML4755A-E3/5A SML4755A-E3/5A
Product Name Single Zener Diodes 43V 1W Zener Diode Diodes - Zener - Single - SML4755A-E3/5A Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Package Tape and Reel DO-214AC (SMA); SMA SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 43 volts 43 volts 43 volts
Unlock Full Specs
to access all available technical data