Zener Diodes 43 Volt 1 Watt 10% Product overview: SML4755-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4755-E3/5A can be used for catalog matching and distributor lookup.
Zener Diode 43V 1W ±10% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794758-SML4755-E3/5A
Packaging: Reel package
Operating Temperature Range: 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±10%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 32.7V
Voltage - Zener (Nom) (Vz): 43V
Family Name: SML4755
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 70 Ohm
Alternative Parts (Cross-Reference): FM4755; FM4755WA-W; FM4755WA-T; FM4755WA;
Introduction Date: November 29, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
DIODE ZENER 43V 1W DO214AC
Zener Diodes RECOMMENDED ALT 78-SML4755/5A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SML4755-E3/5A | SML4755-E3/5A-ND | 794758-SML4755-E3/5A | SML4755-E3/5A | SML4755-E3/5A |
| Product Name | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SML4755-E3/5A | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-214AC (SMA); SMA | SMA | ||
| RoHS Compliant | RoHS | ||||
| VZ | 43 volts | 43 volts | 43 volts | ||
| ZZT | 70 ohms | 70 ohms | 70 ohms |