Diode Zener Single 39V 10% 1000mW 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SML4754HE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 39V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 39V, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4754HE3_A/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279343-SML4754HE3_A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4754
Zener Diode 39V 1W ±10% Surface Mount DO-214AC (SMA)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 287-SML4754HE3_A/H | 1279343-SML4754HE3_A/H | SML4754HE3_A/H-ND |
| Product Name | Automotive 39V 1000mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes |
| Package | Tape and Reel | DO-214AC, SMA | |
| RoHS Compliant | RoHS | ||
| VZ | 39 volts | 39 volts | |
| ZZT | 60 ohms | 60 ohms |