Vishay Intertechnology, Inc. 39V 1W Zener Diode SML4754HE3/5A

Description
DIODE ZENER 39V 1W DO214AC Product overview: SML4754HE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4754HE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 39V 1W DO214AC Product overview: SML4754HE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4754HE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39V 1W Zener Diode - 287-SML4754HE3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 1W Zener Diode
287-SML4754HE3/5A
39V 1W Zener Diode 287-SML4754HE3/5A
DIODE ZENER 39V 1W DO214AC Product overview: SML4754HE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4754HE3/5A can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 1W DO214AC Product overview: SML4754HE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4754HE3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4754HE3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4754HE3/5A-ND
Single Zener Diodes SML4754HE3/5A-ND
Zener Diode 39V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 39V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279254-SML4754HE3/5A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279254-SML4754HE3/5A
Discrete Semiconductor Products - Diodes - Zener - Single 1279254-SML4754HE3/5A
Win Source Part Number: 1279254-SML4754HE3/5 A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 60 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4754

Win Source Part Number: 1279254-SML4754HE3/5A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4754

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4754HE3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4754HE3/5A
Discrete Semiconductor Products - Diodes - Zener SML4754HE3/5A
DIODE ZENER 39V 1W DO214AC

DIODE ZENER 39V 1W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SML4754HE3/5A SML4754HE3/5A-ND 1279254-SML4754HE3/5A SML4754HE3/5A
Product Name 39V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 60 ohms 60 ohms 60 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data